Power Field-Effect Transistor, 3.2A I(D), 150V, 0.107ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
Manufacturer: ON Semiconductor
Win Source Part Number: 919019-FDMC86259P
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 150 V 3.2A (Ta), 13A (Tc) 2.3W (Ta), 62W (Tc) Surface Mount Power33
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC86259
Categories: Discrete Semiconductor Products
Case / Package: Power33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC86259PCT, FDMC86259PDKR, FDMC86259PTR
MOSFETs PT5 150/25V PchMOSFET Product overview: FDMC86259P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86259P can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -150V, -13A, POWER 33-8; Channel Type:P Channel; Drain Source Voltage Vds:-150V; Continuous Drain Current Id:-13A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.8V; Power Dissipation:62W RoHS Compliant: Yes
MOSFET P-CH 150V 3.2A/13A PWR33
MOSFET P-CH 150V 3.2A/13A PWR33
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC86259P | 919019-FDMC86259P | 2088-FDMC86259P | FDMC86259P | 46AC0785 | FDMC86259P | FDMC86259P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86259P | 25V MOSFET Transistor | MOSFET | Mosfet, P-Ch, -150V, -13A, Power 33-8; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| rDS(on) | 0.1070 ohms | ||||||
| Package Type | PQFN-PD-33PC | SOT3; Power33 | Reel | TO-3 | 8-PowerWDFN | 8-PowerWDFN | |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |