onsemi N-Channel 100V MOSFET Transistor FDMC8622

Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC8622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8622 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC8622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8622 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMC8622 is an N-Channel MOSFET designed for high-performance applications, featuring a maximum drain-source voltage of 100V and a continuous drain current rating of 16A. It utilizes Shielded Gate PowerTrench technology, which optimizes on-resistance and switching performance. The device has a maximum on-resistance (rDS(on)) of 56 mΩ at a gate-source voltage of 10V and a drain current of 4A, making it suitable for efficient power management. The MOSFET is housed in a compact MLP 3.3x3.3 surface mount package and is RoHS compliant. It is ideal for use in DC-DC converters and other power applications where space and efficiency are critical. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The FDMC8622 is an N-Channel MOSFET designed for high-performance applications, featuring a maximum drain-source voltage of 100V and a continuous drain current rating of 16A. It utilizes Shielded Gate PowerTrench technology, which optimizes on-resistance and switching performance. The device has a maximum on-resistance (rDS(on)) of 56 mΩ at a gate-source voltage of 10V and a drain current of 4A, making it suitable for efficient power management. The MOSFET is housed in a compact MLP 3.3x3.3 surface mount package and is RoHS compliant. It is ideal for use in DC-DC converters and other power applications where space and efficiency are critical. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDMC8622
N-Channel 100V MOSFET Transistor 2088-FDMC8622
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC8622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8622 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC8622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8622 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8622 - 1038204-FDMC8622 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8622
1038204-FDMC8622
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8622 1038204-FDMC8622
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038204-FDMC8622 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 7.3nC @ 10V Max Input Capacitance: 402pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 56 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038204-FDMC8622
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4A (Ta), 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 7.3nC @ 10V
Max Input Capacitance: 402pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 56 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
 - FDMC8622 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 4A I(D), 100V, 0.056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA

Power Field-Effect Transistor, 4A I(D), 100V, 0.056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC8622DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8622DKR-ND
Single FETs, MOSFETs FDMC8622DKR-ND
N-Channel 100V 4A (Ta), 16A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 4A (Ta), 16A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8622CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8622CT-ND
Single FETs, MOSFETs FDMC8622CT-ND
N-Channel 100V 4A (Ta), 16A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 4A (Ta), 16A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8622TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8622TR-ND
Single FETs, MOSFETs FDMC8622TR-ND
N-Channel 100V 4A (Ta), 16A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 4A (Ta), 16A (Tc) 2.5W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8622 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8622
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8622
MOSFET N-CH 100V 4A/16A 8MLP

MOSFET N-CH 100V 4A/16A 8MLP

Supplier's Site
Single FETs, MOSFETs - FDMC8622 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC8622
Single FETs, MOSFETs FDMC8622
MOSFET N-CH 100V 4A/16A 8MLP

MOSFET N-CH 100V 4A/16A 8MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMC8622
MOSFET FDMC8622
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N Channel, 100V, 16A, Mlp 3.3X3.3; Channel Type Onsemi - 88T3280 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 16A, Mlp 3.3X3.3; Channel Type Onsemi
88T3280
Mosfet, N Channel, 100V, 16A, Mlp 3.3X3.3; Channel Type Onsemi 88T3280
MOSFET, N CHANNEL, 100V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC8622 1038204-FDMC8622 FDMC8622 FDMC8622DKR-ND FDMC8622 FDMC8622 FDMC8622 88T3280
Product Name N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8622 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Channel, 100V, 16A, Mlp 3.3X3.3; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0089 kS
PD 31 milliwatts 2500 to 31000 milliwatts 2500 milliwatts
Package Type Reel SOT3; 8-MLP (3.3x3.3) WFN 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data