Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788034-FDMC86184
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 57A (Tc)
Family Name: FDMC86184
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-PQFN (3.3x3.3), Power33
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 110μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 6V
Input Capacitance (Ciss) (Maximum) @ Vds: 2090pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 54W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): DMT10H015LFG-7; DMT10H015LFG-13 ; STL12N10F7;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs 100V/20V N-Channel PTNG MOSFET Product overview: FDMC86184 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86184 can be used for catalog matching and distributor lookup.
N-Channel 100V 57A (Tc) 54W (Tc) Surface Mount 8-PQFN (3.3x3.3)
N-Channel 100V 57A (Tc) 54W (Tc) Surface Mount 8-PQFN (3.3x3.3)
N-Channel 100V 57A (Tc) 54W (Tc) Surface Mount 8-PQFN (3.3x3.3)
MOSFET N-Ch 100V 53A Shielded Gate PQFN8
MOSFET N-Ch 100V 53A Shielded Gate PQFN8
MOSFET N-Ch 100V 53A Shielded Gate PQFN8
Power Field-Effect Transistor, 57A I(D), 100V, 0.0085ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
MOSFET, N-CH, 100V, 57A, POWER 33; Transistor Polarity:N Channel; Continuous Drain Current Id:57A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes
N-CHANNEL SHIELDED GATE POWERTRE
MOSFET N-CH 100V 57A 8PQFN
MOSFET 100V/20V N-Channel PTNG MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 788034-FDMC86184 | 2088-FDMC86184 | FDMC86184CT-ND | 1464088 | 1464088P | FDMC86184 | 18AC7311 | FDMC86184 | FDMC86184 | FDMC86184 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86184 | N-Channel 100V 20V MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | Mosfet, N-Ch, 100V, 57A, Power 33; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| PD | 54000 milliwatts | 54 milliwatts | 54000 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Package Type | SOT3 | Reel | 8-PowerWDFN | Pqfn | PQFN | PQFN-PD-33PC | TO-3 | 8-PowerWDFN | 8-PowerWDFN | |
| Packing Method | Tape Reel; Reel package | Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel |