MOSFETs 100V N-Chan Pwr Clip PowerTrench MOSFET Product overview: FDMC86160 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86160 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 9A I(D), 100V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
N-Channel 100V 9A (Ta), 43A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 100V 9A (Ta), 43A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 100V 9A (Ta), 43A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Manufacturer: ON Semiconductor
Win Source Part Number: 1173815-FDMC86160
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Power33
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 2.3W, 54W
Alternative Parts (Cross-Reference): CSD19537Q3T; BSZ160N10NS3GXT; FDMC86160; BSZ160N10NS3 G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 9A, 43A
Rds On (Maximum) at Id, Vgs: 14mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1290pF at 50V
MOSFET Transistor, N Channel, 43 A, 100 V, 0.0112 ohm, 10 V, 2.9 V RoHS Compliant: Yes
MOSFET 100V N-Chan Pwr Clip PowerTrench MOSFET
MOSFET N CH 100V 9A POWER33
MOSFET N CH 100V 9A POWER33
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDMC86160 | FDMC86160 | FDMC86160CT-ND | 1173815-FDMC86160 | 55W4083 | FDMC86160 | FDMC86160 | FDMC86160 |
| Product Name | 100V MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - FDMC86160 | Mosfet Transistor, N Channel, 43 A, 100 V, 0.0112 Ohm, 10 V, 2.9 V Rohs Compliant Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0430 kS | |||||||
| PD | 54 milliwatts | 2300 to 54000 milliwatts | 2300 milliwatts | |||||
| Package Type | Reel | PQFN-PD-33PC | 8-PowerWDFN | SOT3 | TO-3 | 8-PowerWDFN | 8-PowerWDFN |