onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86116LZ FDMC86116LZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016041-FDMC86116LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 19W (Tc) Family Name: FDMC86116LZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 7.5A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 310pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 103 mOhm @ 3.3A, 10V Alternative Parts (Cross-Reference): DMN10H099SFG-7; DMN10H099SFG-13; STL4N10F7; Introduction Date: September 17, 2010 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016041-FDMC86116LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 19W (Tc) Family Name: FDMC86116LZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 7.5A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 310pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 103 mOhm @ 3.3A, 10V Alternative Parts (Cross-Reference): DMN10H099SFG-7; DMN10H099SFG-13; STL4N10F7; Introduction Date: September 17, 2010 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86116LZ - 016041-FDMC86116LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86116LZ
016041-FDMC86116LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86116LZ 016041-FDMC86116LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016041-FDMC86116LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 19W (Tc) Family Name: FDMC86116LZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 7.5A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 310pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 103 mOhm @ 3.3A, 10V Alternative Parts (Cross-Reference): DMN10H099SFG-7; DMN10H099SFG-13; STL4N10F7; Introduction Date: September 17, 2010 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016041-FDMC86116LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 19W (Tc)
Family Name: FDMC86116LZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.3A (Ta), 7.5A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 310pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 103 mOhm @ 3.3A, 10V
Alternative Parts (Cross-Reference): DMN10H099SFG-7; DMN10H099SFG-13; STL4N10F7;
Introduction Date: September 17, 2010
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 8063501 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063501
MOSFETs 8063501
MOSFET, Fairchild, FDMC86116LZ

MOSFET, Fairchild, FDMC86116LZ

Supplier's Site
MOSFETs - 8063501P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063501P
MOSFETs 8063501P
MOSFET, Fairchild, FDMC86116LZ

MOSFET, Fairchild, FDMC86116LZ

Supplier's Site
MOSFETs - 1661665 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661665
MOSFETs 1661665
MOSFET, Fairchild, FDMC86116LZ

MOSFET, Fairchild, FDMC86116LZ

Supplier's Site
Singapore, Singapore
Zener 100V 20V MOSFET Transistor
2088-FDMC86116LZ
Zener 100V 20V MOSFET Transistor 2088-FDMC86116LZ
MOSFETs 100V/20V w/Zener NCH PowerTrench MOSFET Product overview: FDMC86116LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86116LZ can be used for catalog matching and distributor lookup.

MOSFETs 100V/20V w/Zener NCH PowerTrench MOSFET Product overview: FDMC86116LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86116LZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC86116LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86116LZCT-ND
Single FETs, MOSFETs FDMC86116LZCT-ND
N-Channel 100V 3.3A (Ta), 7.5A (Tc) 2.3W (Ta), 19W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 3.3A (Ta), 7.5A (Tc) 2.3W (Ta), 19W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86116LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86116LZTR-ND
Single FETs, MOSFETs FDMC86116LZTR-ND
N-Channel 100V 3.3A (Ta), 7.5A (Tc) 2.3W (Ta), 19W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 3.3A (Ta), 7.5A (Tc) 2.3W (Ta), 19W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86116LZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86116LZDKR-ND
Single FETs, MOSFETs FDMC86116LZDKR-ND
N-Channel 100V 3.3A (Ta), 7.5A (Tc) 2.3W (Ta), 19W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 3.3A (Ta), 7.5A (Tc) 2.3W (Ta), 19W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
 - FDMC86116LZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 3.3A I(D), 100V, 0.103ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 3.3A I(D), 100V, 0.103ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V/20V w/Zener NCH PowerTrench MOSFET

MOSFET 100V/20V w/Zener NCH PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 100V, 7.5A, Power 33-8; Transistor Polarity Onsemi - 46AC0784 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7.5A, Power 33-8; Transistor Polarity Onsemi
46AC0784
Mosfet, N-Ch, 100V, 7.5A, Power 33-8; Transistor Polarity Onsemi 46AC0784
MOSFET, N-CH, 100V, 7.5A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 7.5A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86116LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86116LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86116LZ
MOSFET N-CH 100V 3.3A/7.5A 8MLP

MOSFET N-CH 100V 3.3A/7.5A 8MLP

Supplier's Site
Single FETs, MOSFETs - FDMC86116LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86116LZ
Single FETs, MOSFETs FDMC86116LZ
MOSFET N-CH 100V 3.3A/7.5A 8MLP

MOSFET N-CH 100V 3.3A/7.5A 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016041-FDMC86116LZ 8063501 8063501P 2088-FDMC86116LZ FDMC86116LZCT-ND FDMC86116LZ FDMC86116LZ 46AC0784 FDMC86116LZ FDMC86116LZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86116LZ MOSFETs MOSFETs Zener 100V 20V MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 7.5A, Power 33-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 2300 to 19000 milliwatts 19 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) Power 33 WDFN Reel 8-PowerWDFN WFN TO-3 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data