MOSFET N-CH 100V 3.3A POWER33
MOSFET N-CH 100V 3.3A POWER33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102220-FDMC86106LZ
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.3A (Ta), 7.5A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 310pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 103 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET 100V N-Channel PowerTrench MOSFET Product overview: FDMC86106LZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC86106LZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 3.3A POWER33
MOSFET 100V N-Channel PowerTrench MOSFET
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC86106LZ | 102220-FDMC86106LZ | 278-FDMC86106LZ | FDMC86106LZ | 598-FDMC86106LZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86106LZ | N-Channel 100V MOSFET Transistor | Single FETs, MOSFETs | MOSFET 100V N-Channel PowerTrench MOSFET | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel |
| Package Type | SON8 | SOT3; 8-MLP (3.3x3.3) | 8-PowerWDFN | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Cut Reel | Tape Reel; Cut Tape (CT) | ||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||
| PD | 2300 to 19000 milliwatts | 19000 milliwatts | 2300 milliwatts | 19000 milliwatts |