The FDMC86102LZ is a 100 V N-channel Shielded Gate MOSFET in a WDFN8 package, measuring 3.3 mm × 3.3 mm, designed for DC-DC switching applications. It has a maximum on-state resistance of 24 mΩ at VGS = 10 V and ID = 6.5 A, and 35 mΩ at VGS = 4.5 V and ID = 5.5 A, with a continuous drain current rating of 22 A at TC = 25°C. The device includes an integrated gate-source Zener diode for ESD protection exceeding 6 kV HBM. Thermal resistance is 3 °C/W junction-to-case and 53 °C/W junction-to-ambient when mounted on a 1 in² copper pad. It complies with RoHS and is halogen free. Junction and storage temperature range is from -55 °C to +150 °C.
FDMC86102LZ - N-Channel Shielded Gate Power Trench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMC86102LZ-P |
| Polarity | N-Channel |