N-Channel 30V 23A (Ta) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 30V 23A (Ta) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 30V 23A (Ta) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Manufacturer: ON Semiconductor
Win Source Part Number: 871648-FDMC86012
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 23A (Ta) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC86
Categories: Discrete Semiconductor Products
Case / Package: Power33
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC86012TR, FDMC86012DKR, FDMC86012CT
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDMC86012 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86012 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 23A POWER33
MOSFET N-CH 30V 23A POWER33
MOSFET 30V N-Channel PowerTrench MOSFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC86012CT-ND | 871648-FDMC86012 | 2088-FDMC86012 | FDMC86012 | FDMC86012 | FDMC86012 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86012 | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerWDFN | SOT3; Power33 | Reel | 8-PowerWDFN | 5075 pF @ 15 V | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.1440 kS |