onsemi Single FETs, MOSFETs FDMC8327L

Description
N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC8327LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8327LTR-ND
Single FETs, MOSFETs FDMC8327LTR-ND
N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8327LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8327LDKR-ND
Single FETs, MOSFETs FDMC8327LDKR-ND
N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8327LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8327LCT-ND
Single FETs, MOSFETs FDMC8327LCT-ND
N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 40V 12A (Ta), 14A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
40V 14A MOSFET Transistor
278-FDMC8327L
40V 14A MOSFET Transistor 278-FDMC8327L
N-Ch MOSFET 40V 14A 9.7mR SMT PowerTrench Product overview: FDMC8327L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8327L can be used for catalog matching and distributor lookup.

N-Ch MOSFET 40V 14A 9.7mR SMT PowerTrench Product overview: FDMC8327L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8327L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8327L - 066979-FDMC8327L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8327L
066979-FDMC8327L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8327L 066979-FDMC8327L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066979-FDMC8327L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A (Ta), 14A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1850pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.7 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066979-FDMC8327L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A (Ta), 14A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1850pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.7 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 8648203P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648203P
MOSFETs 8648203P
MOSFET N-Ch 40V 14A PowerTrench MLP8

MOSFET N-Ch 40V 14A PowerTrench MLP8

Supplier's Site
MOSFETs - 1662099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662099
MOSFETs 1662099
MOSFET N-Ch 40V 14A PowerTrench MLP8

MOSFET N-Ch 40V 14A PowerTrench MLP8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT8 40V/20V LL NCh PowerTrench MOSFET

MOSFET PT8 40V/20V LL NCh PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 40V, 14A, 150Deg C, 30W; Channel Type Onsemi - 55W4081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 14A, 150Deg C, 30W; Channel Type Onsemi
55W4081
Mosfet, N-Ch, 40V, 14A, 150Deg C, 30W; Channel Type Onsemi 55W4081
MOSFET, N-CH, 40V, 14A, 150DEG C, 30W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:14A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:30W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 40V, 14A, 150DEG C, 30W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:14A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:30W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDMC8327L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC8327L
Single FETs, MOSFETs FDMC8327L
MOSFET N-CH 40V 12A/14A 8MLP

MOSFET N-CH 40V 12A/14A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8327L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8327L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8327L
MOSFET N-CH 40V 12A/14A 8MLP

MOSFET N-CH 40V 12A/14A 8MLP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC8327LTR-ND 278-FDMC8327L 066979-FDMC8327L 8648203P 1662099 FDMC8327L 55W4081 FDMC8327L FDMC8327L
Product Name Single FETs, MOSFETs 40V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8327L MOSFETs MOSFETs MOSFET Mosfet, N-Ch, 40V, 14A, 150Deg C, 30W; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) WDFN Power 33 TO-3 8-PowerWDFN 8-PowerWDFN
PD 30000 milliwatts 2300 to 30000 milliwatts 30000 milliwatts 2300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data