onsemi Single FETs, MOSFETs FDMC8321LDC

Description
N-Channel 40V 27A (Ta), 108A (Tc) 2.9W (Ta), 56W (Tc) Surface Mount Dual Cool ™ 33
Request a Quote Datasheet
Description
N-Channel 40V 27A (Ta), 108A (Tc) 2.9W (Ta), 56W (Tc) Surface Mount Dual Cool ™ 33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC8321LDCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8321LDCTR-ND
Single FETs, MOSFETs FDMC8321LDCTR-ND
N-Channel 40V 27A (Ta), 108A (Tc) 2.9W (Ta), 56W (Tc) Surface Mount Dual Cool ™ 33

N-Channel 40V 27A (Ta), 108A (Tc) 2.9W (Ta), 56W (Tc) Surface Mount Dual Cool ™ 33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8321LDCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8321LDCCT-ND
Single FETs, MOSFETs FDMC8321LDCCT-ND
N-Channel 40V 27A (Ta), 108A (Tc) 2.9W (Ta), 56W (Tc) Surface Mount Dual Cool ™ 33

N-Channel 40V 27A (Ta), 108A (Tc) 2.9W (Ta), 56W (Tc) Surface Mount Dual Cool ™ 33

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
2088-FDMC8321LDC
N-Channel 40 V MOSFET Transistor 2088-FDMC8321LDC
MOSFETs 40 V N-Channel Power Trench MOSFET Product overview: FDMC8321LDC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8321LDC can be used for catalog matching and distributor lookup.

MOSFETs 40 V N-Channel Power Trench MOSFET Product overview: FDMC8321LDC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8321LDC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058812-FDMC8321LDC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058812-FDMC8321LDC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058812-FDMC8321LDC
Win Source Part Number: 1058812-FDMC8321LDC Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 108A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 27A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.9W (Ta), 56W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: Dual Cool ™ 33 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3965 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFS7440TRLPBF; IRF7483MTRPBF; IRFS7440PBF; STH175N4F6-2AG; NVMFS5C442NLT1G; NTMFS5C442NLT1G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMC8321LDCCT,FDMC83 21LDCTR,FDMC8321LDCD KR Base Product Number: FDMC8321 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1058812-FDMC8321LDC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 108A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 27A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.9W (Ta), 56W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: Dual Cool ™ 33
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3965 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRFS7440TRLPBF; IRF7483MTRPBF; IRFS7440PBF; STH175N4F6-2AG; NVMFS5C442NLT1G; NTMFS5C442NLT1G;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMC8321LDCCT,FDMC8321LDCTR,FDMC8321LDCDKR
Base Product Number: FDMC8321
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 40V 2.5 MOHM PQFN33

MOSFET FET 40V 2.5 MOHM PQFN33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8321LDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8321LDC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8321LDC
MOSFET N-CH 40V 27A DLCOOL33

MOSFET N-CH 40V 27A DLCOOL33

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC8321LDCTR-ND 2088-FDMC8321LDC 1058812-FDMC8321LDC FDMC8321LDC FDMC8321LDC
Product Name Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN Reel SOT3 8-PowerTDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products