The FDMC8097AC is a dual N and P-Channel enhancement mode Power MOSFET designed for applications such as DC-DC converters and active clamp forward converters. It features a maximum drain-to-source voltage of 150 V for the N-Channel and -150 V for the P-Channel, with continuous drain currents of 2.4 A and -0.9 A, respectively. The on-resistance (RDS(on)) is specified at 155 mΩ for the N-Channel at a gate-source voltage of 10 V and 1200 mΩ for the P-Channel at -10 V. The device is optimized for high power density and low on-state resistance, making it suitable for efficient power management applications. It is packaged in an 8-PowerWDFN format, is Pb-free, halide-free, and compliant with RoHS standards. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.
Manufacturer: ON Semiconductor
Win Source Part Number: 919018-FDMC8097AC
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 150V 2.4A (Ta), 900mA (Tc) 1.9W Surface Mount 8-Power33 (3x3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC8097
Categories: Discrete Semiconductor Products
Case / Package: 8-Power33 (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC8097ACTR, FDMC8097ACCT, FDMC8097ACDKR
Mosfet Array N and P-Channel 150V 2.4A (Ta), 900mA (Tc) 1.9W Surface Mount 8-Power33 (3x3)
Mosfet Array N and P-Channel 150V 2.4A (Ta), 900mA (Tc) 1.9W Surface Mount 8-Power33 (3x3)
Mosfet Array N and P-Channel 150V 2.4A (Ta), 900mA (Tc) 1.9W Surface Mount 8-Power33 (3x3)
MOSFETs 150V Dual N&P Chnl PowerTrench MOSFET Product overview: FDMC8097AC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8097AC can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 150V 2.4A 8PWR33
MOSFET 150V Dual N&P Chnl PowerTrench MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919018-FDMC8097AC | FDMC8097ACCT-ND | 2088-FDMC8097AC | FDMC8097AC | FDMC8097AC | FDMC8097AC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8097AC | FET, MOSFET Arrays | Dual 150V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-Power33 (3x3) | 8-PowerWDFN | Reel | 8-PowerWDFN | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 7.50E-4 to 0.0064 kS |