onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692 FDMC7692

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093197-FDMC7692 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 27W (Tc) Family Name: FDMC7692 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1385pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): TSM085N03PQ33 RGG; RQ3E180BNTB; PSMN9R0-30LL,115; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093197-FDMC7692 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 27W (Tc) Family Name: FDMC7692 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1385pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): TSM085N03PQ33 RGG; RQ3E180BNTB; PSMN9R0-30LL,115; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692 - 093197-FDMC7692 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692
093197-FDMC7692
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692 093197-FDMC7692
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093197-FDMC7692 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 27W (Tc) Family Name: FDMC7692 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1385pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): TSM085N03PQ33 RGG; RQ3E180BNTB; PSMN9R0-30LL,115; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093197-FDMC7692
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 27W (Tc)
Family Name: FDMC7692
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.5A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1385pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): TSM085N03PQ33 RGG; RQ3E180BNTB; PSMN9R0-30LL,115;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7692CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7692CT-ND
Single FETs, MOSFETs FDMC7692CT-ND
N-Channel 30V 13.3A (Ta), 16A (Tc) 2.3W (Ta), 29W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 13.3A (Ta), 16A (Tc) 2.3W (Ta), 29W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7692TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7692TR-ND
Single FETs, MOSFETs FDMC7692TR-ND
N-Channel 30V 13.3A (Ta), 16A (Tc) 2.3W (Ta), 29W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 13.3A (Ta), 16A (Tc) 2.3W (Ta), 29W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7692DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7692DKR-ND
Single FETs, MOSFETs FDMC7692DKR-ND
N-Channel 30V 13.3A (Ta), 16A (Tc) 2.3W (Ta), 29W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 13.3A (Ta), 16A (Tc) 2.3W (Ta), 29W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDMC7692
20V MOSFET Transistor 2088-FDMC7692
MOSFETs N-Chan, 30/20V PowerTrench Product overview: FDMC7692 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7692 can be used for catalog matching and distributor lookup.

MOSFETs N-Chan, 30/20V PowerTrench Product overview: FDMC7692 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7692 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7692 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7692
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7692
MOSFET N-CH 30V 13.3A/16A 8MLP

MOSFET N-CH 30V 13.3A/16A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC7692
MOSFET FDMC7692
MOSFET N-Chan, 30/20V PowerTrench

MOSFET N-Chan, 30/20V PowerTrench

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7692 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC7692
Single FETs, MOSFETs FDMC7692
MOSFET N-CH 30V 13.3A/16A 8MLP

MOSFET N-CH 30V 13.3A/16A 8MLP

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi - 88T3272 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi
88T3272
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi 88T3272
MOSFET, N CHANNEL, 30V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093197-FDMC7692 FDMC7692CT-ND 2088-FDMC7692 FDMC7692 FDMC7692 FDMC7692 88T3272
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692 Single FETs, MOSFETs 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 2300 to 27000 milliwatts 2.3 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN Reel 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010ZS - 1020696-AUIRF1010ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers