N-CH MOSFET 30V 20A Si Power 33 8-Pin SM Product overview: FDMC7660S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC7660S can be used for catalog matching and distributor lookup.
N-Channel 30V 20A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 30V 20A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 30V 20A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016032-FDMC7660S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 4325pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Power Field-Effect Transistor, 40A I(D), 30V, 0.0022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
MOSFET 30V N-Chan SyncFET PowerTrench
MOSFET, N CHANNEL, 30V, 40A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.3W RoHS Compliant: Yes
MOSFET N-CH 30V 20A/40A POWER33
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDMC7660S | FDMC7660SFSCT-ND | 016032-FDMC7660S | FDMC7660S | FDMC7660S | 92R5536 | FDMC7660S |
| Product Name | 30V 20A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7660S | MOSFET | Mosfet, N Channel, 30V, 40A, Power 33, Full Reel; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 41000 milliwatts | 2300 to 41000 milliwatts | 2300 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel |