N-Channel 25V 27A (Ta), 40A (Tc) 2.3W (Ta), 59W (Tc) Surface Mount Power33
N-Channel 25V 27A (Ta), 40A (Tc) 2.3W (Ta), 59W (Tc) Surface Mount Power33
N-Channel 25V 27A (Ta), 40A (Tc) 2.3W (Ta), 59W (Tc) Surface Mount Power33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038192-FDMC7570S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 59W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 27A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 4410pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 27A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
POWER FIELD-EFFECT TRANSISTOR, 2 Product overview: FDMC7570S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC7570S can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 27A/40A POWER33
MOSFET N-CH 25V 27A/40A POWER33
MOSFET 25V 40A 2mOhm N-CH PowerTrench SyncFET
Trans MOSFET N-CH 25V 27A 8-Pin Power 33 T/R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC7570STR-ND | 1038192-FDMC7570S | 278-FDMC7570S | FDMC7570S | FDMC7570S | FDMC7570S | 598-FDMC7570S |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7570S | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Trans MOSFET N-CH 25V 27A 8-Pin Power 33 T/R |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | SOT3; Power33 | Bulk | Surface Mount | 8-PowerTDFN | ||
| V(BR)DSS | 25 volts | 25 volts | 25 volts | ||||
| PD | 2300 to 59000 milliwatts | 59 milliwatts | 2300 milliwatts | 59000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |