Mosfet Array 2 N-Channel (Dual) 20V 4A 1.92W, 1.78W Surface Mount MicroFET 3x3mm
MOSFET 2N-CH 20V 4A MICROFET 3X3 Product overview: FDMC6890NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMC6890NZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016029-FDMC6890NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroFET 3x3mm
Maximum Power Dissipation: 1.92W, 1.78W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 270pF @ 10V
Maximum Rds On at Id,Vgs: 68 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 20V Dual N-Ch PowerTrench MOSFET
MOSFET 2N-CH 20V 4A MICROFET 3X3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMC6890NZTR-ND | 289-FDMC6890NZ | 016029-FDMC6890NZ | FDMC6890NZ | FDMC6890NZ |
| Product Name | FET, MOSFET Arrays | 20V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6890NZ | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-WDFN Exposed Pad | Bulk | SOT3; MicroFET 3x3mm | ||
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0100 to 0.0070 kS |