Win Source Part Number: 964512-FDMC6696P
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-FDMC6696P-488
P-CHANNEL POWERTRENCH MOSFET -20
FDMC6696 - P-CHANNEL POWERTRENCH Product overview: FDMC6696P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC6696P can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 75A I(D), 20V, 0.0049ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
FDMC6696 - P-CHANNEL POWERTRENCH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 964512-FDMC6696P | 488-FDMC6696P-ND | 278-FDMC6696P | FDMC6696P | FDMC6696P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | P-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | 8-PowerWDFN | Bulk | PQFN33 |