P-Channel 20V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
P-Channel 20V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
P-Channel 20V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
Manufacturer: ON Semiconductor
Win Source Part Number: 871644-FDMC6686P
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 18A (Ta), 56A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC6686
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (3.3x3.3), Power33
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC6686PTR, FDMC6686PCT, FDMC6686PDKR
MOSFETs P-Channel PowerTrench MOSFET -20V, -56A, 4mohm Product overview: FDMC6686P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -56A, 4mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -56A, 4mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6686P can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 56A I(D), 20V, 0.004ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
MOSFET P-CH 20V 18A/56A 8PQFN
MOSFET P-CH 20V 18A/56A 8PQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC6686PDKR-ND | 871644-FDMC6686P | 2088-FDMC6686P | FDMC6686P | FDMC6686P | FDMC6686P | FDMC6686P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6686P | P-Channel -20V -56A 4mohm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 8-PowerWDFN | SOT3; 8-PQFN (3.3x3.3), Power33 | Reel | SOT23; SOT-23-3 | 8-PowerWDFN | 8-PowerWDFN | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.1160 kS |