onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6675BZ FDMC6675BZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016027-FDMC6675BZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2865pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14.4 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016027-FDMC6675BZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2865pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14.4 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6675BZ - 016027-FDMC6675BZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6675BZ
016027-FDMC6675BZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6675BZ 016027-FDMC6675BZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016027-FDMC6675BZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2865pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14.4 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016027-FDMC6675BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.5A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2865pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14.4 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V 20A MOSFET Transistor
2088-FDMC6675BZ
P-Channel -30V 20A MOSFET Transistor 2088-FDMC6675BZ
MOSFETs -30V 20A P-Channel PowerTrench Product overview: FDMC6675BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6675BZ can be used for catalog matching and distributor lookup.

MOSFETs -30V 20A P-Channel PowerTrench Product overview: FDMC6675BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6675BZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC6675BZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6675BZDKR-ND
Single FETs, MOSFETs FDMC6675BZDKR-ND
P-Channel 30V 9.5A (Ta), 20A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 9.5A (Ta), 20A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC6675BZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6675BZTR-ND
Single FETs, MOSFETs FDMC6675BZTR-ND
P-Channel 30V 9.5A (Ta), 20A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 9.5A (Ta), 20A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC6675BZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6675BZCT-ND
Single FETs, MOSFETs FDMC6675BZCT-ND
P-Channel 30V 9.5A (Ta), 20A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 9.5A (Ta), 20A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC6675BZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC6675BZ
Single FETs, MOSFETs FDMC6675BZ
MOSFET P-CH 30V 9.5A/20A 8MLP

MOSFET P-CH 30V 9.5A/20A 8MLP

Supplier's Site Datasheet
Mosfet, P Ch, 30V, 20A, Mlp 3.3X3.3; Transistor Polarity Onsemi - 88T3263 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 30V, 20A, Mlp 3.3X3.3; Transistor Polarity Onsemi
88T3263
Mosfet, P Ch, 30V, 20A, Mlp 3.3X3.3; Transistor Polarity Onsemi 88T3263
MOSFET, P CH, 30V, 20A, MLP 3.3X3.3; Transistor Polarity:P Channel; Continuous Drain Current Id:-20A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0107ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs Typ:-1.9V RoHS Compliant: Yes

MOSFET, P CH, 30V, 20A, MLP 3.3X3.3; Transistor Polarity:P Channel; Continuous Drain Current Id:-20A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0107ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs Typ:-1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, 0.0107Ohm, -20A, Mlp-8; Transistor Polarity Onsemi - 85W3143 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, 0.0107Ohm, -20A, Mlp-8; Transistor Polarity Onsemi
85W3143
Mosfet, P Channel, -30V, 0.0107Ohm, -20A, Mlp-8; Transistor Polarity Onsemi 85W3143
MOSFET, P CHANNEL, -30V, 0.0107OHM, -20A, MLP-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0107ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, 0.0107OHM, -20A, MLP-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0107ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V 20A P-Channel PowerTrench

MOSFET -30V 20A P-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC6675BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC6675BZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC6675BZ
MOSFET P-CH 30V 9.5A/20A 8MLP

MOSFET P-CH 30V 9.5A/20A 8MLP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016027-FDMC6675BZ 2088-FDMC6675BZ FDMC6675BZDKR-ND FDMC6675BZ 88T3263 85W3143 FDMC6675BZ FDMC6675BZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6675BZ P-Channel -30V 20A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P Ch, 30V, 20A, Mlp 3.3X3.3; Transistor Polarity Onsemi Mosfet, P Channel, -30V, 0.0107Ohm, -20A, Mlp-8; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts 30 volts
PD 2300 to 36000 milliwatts 2.3 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) Reel 8-PowerWDFN 8-PowerWDFN TO-3 TO-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products