The FDMC6675BZ is a P-channel MOSFET designed for load switch applications, featuring a maximum drain-to-source voltage of -30 V and a continuous drain current of -20 A at TC = 25°C. It offers a maximum on-resistance of 14.4 mΩ at VGS = -10 V and -9.5 A, and 27.0 mΩ at VGS = -4.5 V and -6.9 A. Packaged in a WDFN8 3.3x3.3, 0.65P case, it provides high power handling and ESD protection with an HBM level of 8 kV typical. The device is RoHS compliant, Pb-free, and halogen-free, with an operating junction temperature range of -55°C to +150°C and thermal resistance from junction to case of 3.4°C/W.
Power Field-Effect Transistor, 20A I(D), 30V, 0.0144ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDMC6675BZ-P |
| Polarity | P-Channel |