onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC612PZ FDMC612PZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038190-FDMC612PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 74nC @ 4.5V Max Input Capacitance: 7995pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): CSD25402Q3A; Si7613DN; Si7613DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038190-FDMC612PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 74nC @ 4.5V Max Input Capacitance: 7995pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): CSD25402Q3A; Si7613DN; Si7613DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC612PZ - 1038190-FDMC612PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC612PZ
1038190-FDMC612PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC612PZ 1038190-FDMC612PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038190-FDMC612PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 74nC @ 4.5V Max Input Capacitance: 7995pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): CSD25402Q3A; Si7613DN; Si7613DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038190-FDMC612PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 74nC @ 4.5V
Max Input Capacitance: 7995pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 14A, 4.5V
Alternative Parts (Cross-Reference): CSD25402Q3A; Si7613DN; Si7613DN-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC612PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC612PZTR-ND
Single FETs, MOSFETs FDMC612PZTR-ND
P-Channel 20V 14A (Ta) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 20V 14A (Ta) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -20V -14A MOSFET Transistor
278-FDMC612PZ
P-Channel SMD -20V -14A MOSFET Transistor 278-FDMC612PZ
P-Channel MOSFET -20V, -14A, 8.4mΩ, Surface Mount Product overview: FDMC612PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC612PZ can be used for catalog matching and distributor lookup.

P-Channel MOSFET -20V, -14A, 8.4mΩ, Surface Mount Product overview: FDMC612PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC612PZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC612PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC612PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC612PZ
MOSFET P-CH 20V 14A 8MLP

MOSFET P-CH 20V 14A 8MLP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1038190-FDMC612PZ FDMC612PZTR-ND 278-FDMC612PZ FDMC612PZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC612PZ Single FETs, MOSFETs P-Channel SMD -20V -14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 2300 to 26000 milliwatts 26000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers