onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC510P FDMC510P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016026-FDMC510P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Family Name: FDMC510P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 116nC @ 4.5V Max Input Capacitance: 7860pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V Alternative Parts (Cross-Reference): SI7107DN; SI7107DN-T1-GE3; Si7123DN-T1-E3; Si7107DN-T1; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016026-FDMC510P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Family Name: FDMC510P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 116nC @ 4.5V Max Input Capacitance: 7860pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V Alternative Parts (Cross-Reference): SI7107DN; SI7107DN-T1-GE3; Si7123DN-T1-E3; Si7107DN-T1; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC510P - 016026-FDMC510P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC510P
016026-FDMC510P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC510P 016026-FDMC510P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016026-FDMC510P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Family Name: FDMC510P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 116nC @ 4.5V Max Input Capacitance: 7860pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V Alternative Parts (Cross-Reference): SI7107DN; SI7107DN-T1-GE3; Si7123DN-T1-E3; Si7107DN-T1; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016026-FDMC510P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Family Name: FDMC510P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 116nC @ 4.5V
Max Input Capacitance: 7860pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V
Alternative Parts (Cross-Reference): SI7107DN; SI7107DN-T1-GE3; Si7123DN-T1-E3; Si7107DN-T1;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V MOSFET Transistor
2088-FDMC510P
P-Channel 20V MOSFET Transistor 2088-FDMC510P
MOSFETs 20V P-Channel PowerTrench MOSFET Product overview: FDMC510P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC510P can be used for catalog matching and distributor lookup.

MOSFETs 20V P-Channel PowerTrench MOSFET Product overview: FDMC510P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC510P can be used for catalog matching and distributor lookup.

Supplier's Site
 - FDMC510P - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 12A I(D), 20V, 0.008ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 12A I(D), 20V, 0.008ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC510PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC510PCT-ND
Single FETs, MOSFETs FDMC510PCT-ND
P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC510PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC510PDKR-ND
Single FETs, MOSFETs FDMC510PDKR-ND
P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC510PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC510PTR-ND
Single FETs, MOSFETs FDMC510PTR-ND
P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDMC510P
Triode/MOS Tube/Transistor >> MOSFETs FDMC510P
20V 8mΩ@12A,4.5V 1V@250uA P Channel WDFN-8 MOSFETs ROHS

20V 8mΩ@12A,4.5V 1V@250uA P Channel WDFN-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC510P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC510P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC510P
MOSFET P-CH 20V 12A/18A 8MLP

MOSFET P-CH 20V 12A/18A 8MLP

Supplier's Site
Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R - 598-FDMC510P - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R
598-FDMC510P
Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R 598-FDMC510P
Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R

Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC510P
MOSFET FDMC510P
MOSFET 20V P-Channel PowerTrench MOSFET

MOSFET 20V P-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, P-Ch, -20V, -18A, 150Deg C, 41W; Channel Type Onsemi - 55T6319 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -18A, 150Deg C, 41W; Channel Type Onsemi
55T6319
Mosfet, P-Ch, -20V, -18A, 150Deg C, 41W; Channel Type Onsemi 55T6319
MOSFET, P-CH, -20V, -18A, 150DEG C, 41W; Channel Type:P Channel; Drain Source Voltage Vds:-20V; Continuous Drain Current Id:-18A; Rds(on) Test Voltage:-4.5V; Gate Source Threshold Voltage Max:-500mV; Power Dissipation:41W RoHS Compliant: Yes

MOSFET, P-CH, -20V, -18A, 150DEG C, 41W; Channel Type:P Channel; Drain Source Voltage Vds:-20V; Continuous Drain Current Id:-18A; Rds(on) Test Voltage:-4.5V; Gate Source Threshold Voltage Max:-500mV; Power Dissipation:41W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDMC510P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC510P
Single FETs, MOSFETs FDMC510P
MOSFET P-CH 20V 12A/18A 8MLP

MOSFET P-CH 20V 12A/18A 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016026-FDMC510P 2088-FDMC510P FDMC510P FDMC510PCT-ND FDMC510P FDMC510P 598-FDMC510P FDMC510P 55T6319 FDMC510P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC510P P-Channel 20V MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R MOSFET Mosfet, P-Ch, -20V, -18A, 150Deg C, 41W; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts -20 volts 20 volts
PD 2300 to 41000 milliwatts 41 milliwatts 2300 milliwatts 41000 milliwatts 41000 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) Reel WFN 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Unlock Full Specs
to access all available technical data