onsemi Single FETs, MOSFETs FDMC4D9P20X8

Description
Power Field-Effect Transistor, 75A I(D), 20V, 0.0049ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 75A I(D), 20V, 0.0049ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMC4D9P20X8 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 75A I(D), 20V, 0.0049ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA

Power Field-Effect Transistor, 75A I(D), 20V, 0.0049ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-FDMC4D9P20X8TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC4D9P20X8TR-ND
Single FETs, MOSFETs 488-FDMC4D9P20X8TR-ND
P-Channel 20V 18A (Ta), 75A (Tc) 2.4W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3)

P-Channel 20V 18A (Ta), 75A (Tc) 2.4W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4D9P20X8 - 871642-FDMC4D9P20X8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4D9P20X8
871642-FDMC4D9P20X8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4D9P20X8 871642-FDMC4D9P20X8
Manufacturer: ON Semiconductor Win Source Part Number: 871642-FDMC4D9P20X8 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 18A (Ta), 75A (Tc) 2.4W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC4 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871642-FDMC4D9P20X8
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 18A (Ta), 75A (Tc) 2.4W (Ta), 40W (Tc) Surface Mount 8-PQFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC4
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
-20V -75A MOSFET Transistor
278-FDMC4D9P20X8
-20V -75A MOSFET Transistor 278-FDMC4D9P20X8
P‐Channel Power Trench® MOSFET, -20V, -75A, 4.9mΩ, 3000-REEL Product overview: FDMC4D9P20X8 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC4D9P20X8 can be used for catalog matching and distributor lookup.

P‐Channel Power Trench® MOSFET, -20V, -75A, 4.9mΩ, 3000-REEL Product overview: FDMC4D9P20X8 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC4D9P20X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC4D9P20X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC4D9P20X8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC4D9P20X8
MOSFET P-CH 20V 18A/75A 8PQFN

MOSFET P-CH 20V 18A/75A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Channel -20V -75A 4.9mOhm

MOSFET P-Channel -20V -75A 4.9mOhm

Buy Now Datasheet
Single FETs, MOSFETs - FDMC4D9P20X8 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC4D9P20X8
Single FETs, MOSFETs FDMC4D9P20X8
MOSFET P-CH 20V 18A/75A 8PQFN

MOSFET P-CH 20V 18A/75A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC4D9P20X8 488-FDMC4D9P20X8TR-ND 871642-FDMC4D9P20X8 278-FDMC4D9P20X8 FDMC4D9P20X8 FDMC4D9P20X8 FDMC4D9P20X8
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4D9P20X8 -20V -75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
rDS(on) 0.0049 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Package Type 8-PowerWDFN SOT3; 8-PQFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data