onsemi Single FETs, MOSFETs FDMC15N06

Description
N-Channel 55V 2.4A (Ta), 15A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 55V 2.4A (Ta), 15A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC15N06TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC15N06TR-ND
Single FETs, MOSFETs FDMC15N06TR-ND
N-Channel 55V 2.4A (Ta), 15A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 55V 2.4A (Ta), 15A (Tc) 2.3W (Ta), 35W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC15N06 - 1173811-FDMC15N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC15N06
1173811-FDMC15N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC15N06 1173811-FDMC15N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173811-FDMC15N06 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta), 15A (Tc) Family Name: FDMC15N06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3.3x3.3) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 11.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 35W (Tc) Rds On (Maximum) @ Id, Vgs: 900 mOhm @ 15A, 10V Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173811-FDMC15N06
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta), 15A (Tc)
Family Name: FDMC15N06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 11.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 900 mOhm @ 15A, 10V
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC15N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC15N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC15N06
MOSFET N-CH 55V 2.4A/15A 8MLP

MOSFET N-CH 55V 2.4A/15A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET UltraFET 55V, 15A

MOSFET UltraFET 55V, 15A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC15N06TR-ND 1173811-FDMC15N06 FDMC15N06 FDMC15N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC15N06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
75V 75A MOSFET Transistor - 278-AUIRFB3207 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details