onsemi Single FETs, MOSFETs FDMC0310AS

Description
N-Channel 30V 19A (Ta), 21A (Tc) 2.4W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 19A (Ta), 21A (Tc) 2.4W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC0310ASTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC0310ASTR-ND
Single FETs, MOSFETs FDMC0310ASTR-ND
N-Channel 30V 19A (Ta), 21A (Tc) 2.4W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 19A (Ta), 21A (Tc) 2.4W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS - 016020-FDMC0310AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS
016020-FDMC0310AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS 016020-FDMC0310AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016020-FDMC0310AS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 19A (Ta), 21A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3165pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016020-FDMC0310AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 19A (Ta), 21A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 3165pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 21A MOSFET Transistor
278-FDMC0310AS
30V 21A MOSFET Transistor 278-FDMC0310AS
30V 21A 4.4mR N-Ch MOSFET, SyncFET, PowerTrench, SMT Product overview: FDMC0310AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC0310AS can be used for catalog matching and distributor lookup.

30V 21A 4.4mR N-Ch MOSFET, SyncFET, PowerTrench, SMT Product overview: FDMC0310AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC0310AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PT8 NCH 30V/20V S ML

MOSFET PT8 NCH 30V/20V S ML

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC0310AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC0310AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC0310AS
MOSFET N-CH 30V 19A/21A 8MLP

MOSFET N-CH 30V 19A/21A 8MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC0310ASTR-ND 016020-FDMC0310AS 278-FDMC0310AS FDMC0310AS FDMC0310AS
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS 30V 21A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data