Power Field-Effect Transistor, 185A I(D), 30V, 0.00123ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
Manufacturer: ON Semiconductor
Win Source Part Number: 813123-FDMC012N03
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: Power33
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 2.3W , 64W (Tc)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.23mOhm at 35A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 8183pF at 15V
Current - Continuous Drain (Id) at 25°C: 35A , 185A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±12V
N-Channel 30V 35A (Ta), 185A (Tc) 2.3W (Ta), 64W (Tc) Surface Mount Power33
N-Channel 30V 35A (Ta), 185A (Tc) 2.3W (Ta), 64W (Tc) Surface Mount Power33
N-Channel 30V 35A (Ta), 185A (Tc) 2.3W (Ta), 64W (Tc) Surface Mount Power33
MOSFETs PT9 N-ch 30V/12V Power Trench MOSFET Product overview: FDMC012N03 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC012N03 can be used for catalog matching and distributor lookup.
MOSFET PT9 N-ch 30V/12V Power Trench MOSFET
MOSFET N-CH 30V 35A/185A POWER33
MOSFET N-CH 30V 35A/185A POWER33
MOSFET, N-CH, 185A, 30V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:185A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC012N03 | 813123-FDMC012N03 | FDMC012N03TR-ND | 2088-FDMC012N03 | FDMC012N03 | FDMC012N03 | FDMC012N03 | 07AH3912 |
| Product Name | FETs - Single - FDMC012N03 | Single FETs, MOSFETs | 30V 12V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 185A, 30V, Pqfn; Transistor Polarity Onsemi | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| rDS(on) | 0.0012 ohms | 9.60E-4 ohms | ||||||
| Package Type | PQFN-PD-33PC | SOT3 | 8-PowerWDFN | Reel | Surface Mount | 8-PowerWDFN | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| PD | 2300 to 64000 milliwatts | 64 milliwatts | 2300 milliwatts |