onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDMC007N08LC

Description
Power Field-Effect Transistor, 66A I(D), 80V, 0.007ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 66A I(D), 80V, 0.007ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMC007N08LC - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 66A I(D), 80V, 0.007ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA

Power Field-Effect Transistor, 66A I(D), 80V, 0.007ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240BA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278220-FDMC007N08LC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278220-FDMC007N08LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278220-FDMC007N08LC
Win Source Part Number: 1278220-FDMC007N08LC Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 66A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 21A, 10V Vgs(th) (Max) @ Id: 2.5V @ 120µA Power Dissipation (Max): 57W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-PQFN (3.3x3.3), Power33 Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2940 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-FDMC007N08LCTR, FDMC007N08LC,488-FDM C007N08LCCT,488-FDMC 007N08LCDKR Base Product Number: FDMC007 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278220-FDMC007N08LC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 21A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 120µA
Power Dissipation (Max): 57W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PQFN (3.3x3.3), Power33
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2940 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,488-FDMC007N08LCTR,FDMC007N08LC,488-FDMC007N08LCCT,488-FDMC007N08LCDKR
Base Product Number: FDMC007
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 20V MOSFET Transistor
2088-FDMC007N08LC
N-Channel 80V 20V MOSFET Transistor 2088-FDMC007N08LC
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMC007N08LC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC007N08LC can be used for catalog matching and distributor lookup.

MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMC007N08LC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC007N08LC can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 488-FDMC007N08LCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC007N08LCDKR-ND
Single FETs, MOSFETs 488-FDMC007N08LCDKR-ND
N-Channel 80V 66A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

N-Channel 80V 66A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMC007N08LCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC007N08LCCT-ND
Single FETs, MOSFETs 488-FDMC007N08LCCT-ND
N-Channel 80V 66A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

N-Channel 80V 66A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMC007N08LCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC007N08LCTR-ND
Single FETs, MOSFETs 488-FDMC007N08LCTR-ND
N-Channel 80V 66A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

N-Channel 80V 66A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC007N08LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC007N08LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC007N08LC
MOSFET N-CHANNEL 80V 66A 8PQFN

MOSFET N-CHANNEL 80V 66A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V/20V N-Channel PTNG MOSFET

MOSFET 80V/20V N-Channel PTNG MOSFET

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC007N08LC 1278220-FDMC007N08LC 2088-FDMC007N08LC 488-FDMC007N08LCDKR-ND FDMC007N08LC FDMC007N08LC
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 80V 20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
rDS(on) 0.0070 ohms
Package Type PQFN-PD-33PC SOT3 Reel 8-PowerWDFN 8-PowerWDFN
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data