Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016019-FDMB2307NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: FDMB2307NZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MLP (2x3)
Maximum Power Dissipation: 800mW
Max Gate Charge: 28nC @ 5V
Alternative Parts (Cross-Reference): CSD87501L; CSD87501LT; DMN2023UCB4-7;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) Common Drain 800mW Surface Mount 6-MLP (2x3)
Mosfet Array 2 N-Channel (Dual) Common Drain 800mW Surface Mount 6-MLP (2x3)
MOSFETs 20V 2xCommon Drn Nch PowerTrench MOSFET Product overview: FDMB2307NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMB2307NZ can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 6MLP
MOSFET 20V 2xCommon Drn Nch PowerTrench MOSFET
MOSFET 20V 2xCommon Drn Nch PowerTrench MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016019-FDMB2307NZ | FDMB2307NZFSTR-ND | 2088-FDMB2307NZ | FDMB2307NZ | FDMB2307NZ | FDMB2307NZ | 598-FDMB2307NZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB2307NZ | FET, MOSFET Arrays | 20V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET 20V 2xCommon Drn Nch PowerTrench MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | ||||
| PD | 800 milliwatts | 2.2 milliwatts | 2200 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 6-MLP (2x3) | 6-WDFN Exposed Pad | Reel | 6-WDFN Exposed Pad |