MOSFETs 150V Single N-Channel PowerTrench MOSFET Product overview: FDMA86251 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86251 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1065590-FDMA86251
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5.8nC @ 10V
Max Input Capacitance: 363pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 175 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 150V 2.4A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
N-Channel 150V 2.4A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
N-Channel 150V 2.4A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
MOSFET N-CH 150V 2.4A 6MICROFET
MOSFET FET 150V 175.0 MOHM MLP22
MOSFET N-CH 150V 2.4A 6MICROFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMA86251 | 1065590-FDMA86251 | FDMA86251TR-ND | FDMA86251 | FDMA86251 | FDMA86251 |
| Product Name | N-Channel 150V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86251 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0047 kS | |||||
| PD | 2.4 milliwatts | 2400 milliwatts | 2400 milliwatts | |||
| Package Type | Reel | SOT3; 6-MicroFET (2x2) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |