N-Channel 100V 2.2A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
N-Channel 100V 2.2A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
N-Channel 100V 2.2A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 919012-FDMA86108LZ
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 2.2A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMA86108
Categories: Discrete Semiconductor Products
Case / Package: 6-MicroFET (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMA86108LZDKR, FDMA86108LZCT, FDMA86108LZTR
MOSFETs Single N-Channel PowerTrench MOSFET Product overview: FDMA86108LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86108LZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 2.2A 6MICROFET
MOSFET N-CH 100V 2.2A 6MICROFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMA86108LZCT-ND | 919012-FDMA86108LZ | 2088-FDMA86108LZ | FDMA86108LZ | FDMA86108LZ | FDMA86108LZ |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86108LZ | N-Channel MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-WDFN Exposed Pad | SOT3; 6-MicroFET (2x2) | Reel | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 2.4 milliwatts | 2400 milliwatts |