onsemi Single FETs, MOSFETs FDMA7630

Description
N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMA7630DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA7630DKR-ND
Single FETs, MOSFETs FDMA7630DKR-ND
N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA7630TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA7630TR-ND
Single FETs, MOSFETs FDMA7630TR-ND
N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA7630CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA7630CT-ND
Single FETs, MOSFETs FDMA7630CT-ND
N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 11A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA7630 - 1038182-FDMA7630 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA7630
1038182-FDMA7630
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA7630 1038182-FDMA7630
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038182-FDMA7630 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1360pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038182-FDMA7630
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1360pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDMA7630
N-Channel 30V MOSFET Transistor 2088-FDMA7630
MOSFETs 30V Single N-Channel PowerTrench MOSFET Product overview: FDMA7630 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA7630 can be used for catalog matching and distributor lookup.

MOSFETs 30V Single N-Channel PowerTrench MOSFET Product overview: FDMA7630 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA7630 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMA7630
MOSFET FDMA7630
MOSFET 30V Single N-Channel PowerTrench MOSFET

MOSFET 30V Single N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA7630 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA7630
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA7630
MOSFET N-CH 30V 11A 6MICROFET

MOSFET N-CH 30V 11A 6MICROFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMA7630DKR-ND 1038182-FDMA7630 2088-FDMA7630 FDMA7630 FDMA7630
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA7630 N-Channel 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-MicroFET (2x2) Reel 6-WDFN Exposed Pad
V(BR)DSS 30 volts
PD 2400 milliwatts 2.4 milliwatts
Unlock Full Specs
to access all available technical data