onsemi P-Channel -20V -7.3A MOSFET Transistor FDMA520PZ

Description
P-Channel MOSFET -20V, -7.3A, 30mΩ, SMT Product overview: FDMA520PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA520PZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET -20V, -7.3A, 30mΩ, SMT Product overview: FDMA520PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA520PZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -7.3A MOSFET Transistor
278-FDMA520PZ
P-Channel -20V -7.3A MOSFET Transistor 278-FDMA520PZ
P-Channel MOSFET -20V, -7.3A, 30mΩ, SMT Product overview: FDMA520PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA520PZ can be used for catalog matching and distributor lookup.

P-Channel MOSFET -20V, -7.3A, 30mΩ, SMT Product overview: FDMA520PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA520PZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA520PZ - 016013-FDMA520PZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA520PZ
016013-FDMA520PZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA520PZ 016013-FDMA520PZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016013-FDMA520PZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta) Family Name: FDMA520PZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1645pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 30 mOhm @ 7.3A, 4.5V Alternative Parts (Cross-Reference): DMP2023UFDF-7; DMP2023UFDF-13; Introduction Date: August 18, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016013-FDMA520PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta)
Family Name: FDMA520PZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1645pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.3A, 4.5V
Alternative Parts (Cross-Reference): DMP2023UFDF-7; DMP2023UFDF-13;
Introduction Date: August 18, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMA520PZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA520PZTR-ND
Single FETs, MOSFETs FDMA520PZTR-ND
P-Channel 20V 7.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 20V 7.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA520PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA520PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA520PZ
MOSFET P-CH 20V 7.3A 6MICROFET

MOSFET P-CH 20V 7.3A 6MICROFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V P-CH PowerTrench MOSFET

MOSFET -20V P-CH PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDMA520PZ 016013-FDMA520PZ FDMA520PZTR-ND FDMA520PZ FDMA520PZ
Product Name P-Channel -20V -7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA520PZ Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 2400 milliwatts 2400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products