onsemi Single FETs, MOSFETs FDMA420NZ

Description
N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMA420NZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA420NZTR-ND
Single FETs, MOSFETs FDMA420NZTR-ND
N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA420NZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA420NZDKR-ND
Single FETs, MOSFETs FDMA420NZDKR-ND
N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA420NZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA420NZCT-ND
Single FETs, MOSFETs FDMA420NZCT-ND
N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 5.7A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA420NZ - 016009-FDMA420NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA420NZ
016009-FDMA420NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA420NZ 016009-FDMA420NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016009-FDMA420NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.7A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 935pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016009-FDMA420NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.7A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 935pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 5.7A 30OHM MOSFET Transistor
2088-FDMA420NZ
20V 5.7A 30OHM MOSFET Transistor 2088-FDMA420NZ
MOSFETs 20V 5.7A 30OHM SINGLE NCH 2.5V Product overview: FDMA420NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.7A, 30OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.7A, 30OHM, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA420NZ can be used for catalog matching and distributor lookup.

MOSFETs 20V 5.7A 30OHM SINGLE NCH 2.5V Product overview: FDMA420NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.7A, 30OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.7A, 30OHM, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA420NZ can be used for catalog matching and distributor lookup.

Supplier's Site
 - FDMA420NZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 5.7A I(D), 20V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 5.7A I(D), 20V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 5.7A 30OHM SINGLE NCH 2.5V

MOSFET 20V 5.7A 30OHM SINGLE NCH 2.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA420NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA420NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA420NZ
MOSFET N-CH 20V 5.7A 6MICROFET

MOSFET N-CH 20V 5.7A 6MICROFET

Supplier's Site
Transistor, Full Reel; Channel Type Onsemi - 86K1355 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Channel Type Onsemi
86K1355
Transistor, Full Reel; Channel Type Onsemi 86K1355
TRANSISTOR, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:830mV; No. of Pins:6Pins RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:830mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 5.7 A, 20 V, 16.8 Mohm, 4.5 V, 830 Mv Rohs Compliant Onsemi - 55T6314 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5.7 A, 20 V, 16.8 Mohm, 4.5 V, 830 Mv Rohs Compliant Onsemi
55T6314
Mosfet Transistor, N Channel, 5.7 A, 20 V, 16.8 Mohm, 4.5 V, 830 Mv Rohs Compliant Onsemi 55T6314
MOSFET Transistor, N Channel, 5.7 A, 20 V, 16.8 mohm, 4.5 V, 830 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5.7 A, 20 V, 16.8 mohm, 4.5 V, 830 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMA420NZTR-ND 016009-FDMA420NZ 2088-FDMA420NZ FDMA420NZ FDMA420NZ FDMA420NZ 86K1355 55T6314
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA420NZ 20V 5.7A 30OHM MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 5.7 A, 20 V, 16.8 Mohm, 4.5 V, 830 Mv Rohs Compliant Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-MicroFET (2x2) Reel UQFN 6-WDFN Exposed Pad TO-3 TO-3
V(BR)DSS 20 volts
PD 2400 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data