onsemi FET, MOSFET Arrays FDMA3028N

Description
Mosfet Array 2 N-Channel (Dual) 30V 3.8A 700mW Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 3.8A 700mW Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMA3028NTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA3028NTR-ND
FET, MOSFET Arrays FDMA3028NTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.8A 700mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 3.8A 700mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Singapore, Singapore
Dual SMD 30V 3.8A MOSFET Transistor
289-FDMA3028N
Dual SMD 30V 3.8A MOSFET Transistor 289-FDMA3028N
Dual N-Ch JFET 30V 3.8A 68mΩ Surface Mount Product overview: FDMA3028N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 3.8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMA3028N can be used for catalog matching and distributor lookup.

Dual N-Ch JFET 30V 3.8A 68mΩ Surface Mount Product overview: FDMA3028N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 3.8A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMA3028N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA3028N - 016008-FDMA3028N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA3028N
016008-FDMA3028N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA3028N 016008-FDMA3028N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016008-FDMA3028N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.8A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.2nC @ 5V Max Input Capacitance: 375pF @ 15V Maximum Rds On at Id,Vgs: 68 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016008-FDMA3028N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.2nC @ 5V
Max Input Capacitance: 375pF @ 15V
Maximum Rds On at Id,Vgs: 68 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA3028N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA3028N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA3028N
MOSFET 2N-CH 30V 3.8A 6MICROFET

MOSFET 2N-CH 30V 3.8A 6MICROFET

Supplier's Site
FET, MOSFET Arrays - FDMA3028N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMA3028N
FET, MOSFET Arrays FDMA3028N
MOSFET 2N-CH 30V 3.8A 6MICROFET

MOSFET 2N-CH 30V 3.8A 6MICROFET

Supplier's Site Datasheet
FET, MOSFET Arrays - FDMA3028N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMA3028N
FET, MOSFET Arrays FDMA3028N
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Channel

MOSFET 30V Dual N-Channel

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMA3028NTR-ND 289-FDMA3028N 016008-FDMA3028N FDMA3028N FDMA3028N FDMA3028N FDMA3028N
Product Name FET, MOSFET Arrays Dual SMD 30V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA3028N Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays FET, MOSFET Arrays MOSFET
Package Type 6-VDFN Exposed Pad SOT3; 6-MicroFET (2x2) 6-VDFN Exposed Pad 6-VDFN Exposed Pad
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual)
PD 700 milliwatts 700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details