Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016007-FDMA3023PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDMA3023PZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 530pF @ 15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.9A, 4.5V
Alternative Parts (Cross-Reference): SiA931DJ-T1-GE3; SiA915DJ-T1-GE3;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFETs 30V 2.9A Dual P Ch PowerTrench Product overview: FDMA3023PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 2.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA3023PZ can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 700mW Surface Mount 6-MicroFET (2x2)
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 700mW Surface Mount 6-MicroFET (2x2)
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 700mW Surface Mount 6-MicroFET (2x2)
TRANSISTOR ARRAY; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.071ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:1.4W RoHS Compliant: Yes
TRANSISTOR; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.071ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:1.4W RoHS Compliant: Yes
MOSFET 2P-CH 30V 2.9A 6MICROFET
MOSFET 30V 2.9A Dual P Ch PowerTrench
MOSFET 2P-CH 30V 2.9A 6MICROFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016007-FDMA3023PZ | 2088-FDMA3023PZ | FDMA3023PZCT-ND | 79R1466 | 07R8500 | FDMA3023PZ | FDMA3023PZ | FDMA3023PZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA3023PZ | Dual 30V 2.9A MOSFET Transistor | FET, MOSFET Arrays | Transistor Array; Transistor Polarity Onsemi | Transistor; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||||
| PD | 700 milliwatts | 1.4 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; 6-MicroFET (2x2) | Reel | 6-VDFN Exposed Pad | TO-3 | TO-3 | 6-VDFN Exposed Pad |