Mosfet Array 2 P-Channel (Dual) 20V 3.1A 700mW Surface Mount 7-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 3.1A 700mW Surface Mount 7-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 3.1A 700mW Surface Mount 7-SOIC
MOSFETs -20V Dual P-Channel PowerTrench MOSFET Product overview: FDMA1029PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA1029PZ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016004-FDMA1029PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Rds On at Id,Vgs: 95 mOhm @ 3.1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
Dual MOSFET, Dual P Channel, 3.1 A, 20 V, 0.06 ohm, -1 V, 1 V RoHS Compliant: Yes
TRANSISTOR ARRAY, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.06ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Product Range:- RoHS Compliant: Yes
P MOSFET, -20V, 3.1A, MICROFET 2X2; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.095ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:1V RoHS Compliant: Yes
MOSFET -20V Dual P-Channel PowerTrench MOSFET
MOSFET 2P-CH 20V 3.1A MICROFET
MOSFET 2P-CH 20V 3.1A 6WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMA1029PZCT-ND | 2088-FDMA1029PZ | 016004-FDMA1029PZ | 34M6110 | 04M9096 | 76M7878 | FDMA1029PZ | FDMA1029PZ | FDMA1029PZ |
| Product Name | FET, MOSFET Arrays | P-Channel Dual -20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1029PZ | Dual Mosfet, Dual P Channel, 3.1 A, 20 V, 0.06 Ohm, -1 V, 1 V Rohs Compliant Onsemi | Transistor Array, Full Reel; Transistor Polarity Onsemi | P Mosfet, -20V, 3.1A, Microfet 2X2; Transistor Polarity Onsemi | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-WDFN Exposed Pad | Reel | SOT3; 6-MicroFET (2x2) | TO-3 | TO-3 | TO-3 | 6-WDFN Exposed Pad | ||
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| MOSFET Operating Mode | Enhancement | ||||||||
| PD | 1.4 milliwatts | 700 milliwatts | |||||||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |