Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102501-FDLL4448_D87Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 100V 200MA SOD80 Product overview: FDLL4448_D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDLL4448_D87Z can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD80
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | FDLL4448_D87Z | 102501-FDLL4448_D87Z | 280-FDLL4448_D87Z | FDLL4448_D87Z |
| Product Name | Diodes, Rectifiers - Single - FDLL4448_D87Z | 100V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-213AC | Bulk | MELF; SOD-80 | |
| Life Cycle Stage | Active | Active | ||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts |