onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDL100N50F FDL100N50F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038169-FDL100N50F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2500W (Tc) Family Name: FDL100N50F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 238nC @ 10V Max Input Capacitance: 12000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 55 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): IXFB100N50Q3; IXFB132N50P3; IXFB120N50P2; IXFB72N55Q2; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 375
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038169-FDL100N50F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2500W (Tc) Family Name: FDL100N50F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 238nC @ 10V Max Input Capacitance: 12000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 55 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): IXFB100N50Q3; IXFB132N50P3; IXFB120N50P2; IXFB72N55Q2; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 375
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDL100N50F is an N-channel MOSFET from Win Source Electronics, designed for high voltage applications with a maximum drain-to-source voltage of 500V and a continuous drain current rating of 100A at 25°C. It features a low on-state resistance of 43 mΩ at a gate-source voltage of 10V and a drain current of 50A, which contributes to improved efficiency in power conversion applications. The device is capable of handling a single pulsed avalanche energy of up to 5000mJ, making it suitable for demanding environments. This MOSFET has enhanced reverse recovery characteristics, with a reverse recovery time of less than 100ns and a dv/dt capability of 15V/ns, which can reduce the need for additional components in certain designs. It is compliant with RoHS standards and operates within a temperature range of -55°C to +150°C. The FDL100N50F is packaged in a TO-264 case, facilitating through-hole mounting. It is suitable for applications such as uninterruptible power supplies and AC-DC power supplies, making it a versatile choice for engineers looking for reliable high-voltage switching solutions.

Datasheet Summary
Powered by GS/AI

The FDL100N50F is an N-channel MOSFET from Win Source Electronics, designed for high voltage applications with a maximum drain-to-source voltage of 500V and a continuous drain current rating of 100A at 25°C. It features a low on-state resistance of 43 mΩ at a gate-source voltage of 10V and a drain current of 50A, which contributes to improved efficiency in power conversion applications. The device is capable of handling a single pulsed avalanche energy of up to 5000mJ, making it suitable for demanding environments. This MOSFET has enhanced reverse recovery characteristics, with a reverse recovery time of less than 100ns and a dv/dt capability of 15V/ns, which can reduce the need for additional components in certain designs. It is compliant with RoHS standards and operates within a temperature range of -55°C to +150°C. The FDL100N50F is packaged in a TO-264 case, facilitating through-hole mounting. It is suitable for applications such as uninterruptible power supplies and AC-DC power supplies, making it a versatile choice for engineers looking for reliable high-voltage switching solutions.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDL100N50F - 1038169-FDL100N50F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDL100N50F
1038169-FDL100N50F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDL100N50F 1038169-FDL100N50F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038169-FDL100N50F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2500W (Tc) Family Name: FDL100N50F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 238nC @ 10V Max Input Capacitance: 12000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 55 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): IXFB100N50Q3; IXFB132N50P3; IXFB120N50P2; IXFB72N55Q2; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 375

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038169-FDL100N50F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2500W (Tc)
Family Name: FDL100N50F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 238nC @ 10V
Max Input Capacitance: 12000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 55 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): IXFB100N50Q3; IXFB132N50P3; IXFB120N50P2; IXFB72N55Q2;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 375

Buy Now Datasheet
MOSFETs - 7599128P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599128P
MOSFETs 7599128P
MOSFET N-Ch 500V 100A UniFET TO264AA

MOSFET N-Ch 500V 100A UniFET TO264AA

Supplier's Site
MOSFETs - 1241331 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241331
MOSFETs 1241331
MOSFET N-Ch 500V 100A UniFET TO264AA

MOSFET N-Ch 500V 100A UniFET TO264AA

Supplier's Site
Singapore, Singapore
500V MOSFET Transistor
2088-FDL100N50F
500V MOSFET Transistor 2088-FDL100N50F
MOSFETs UniFET 500V Product overview: FDL100N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDL100N50F can be used for catalog matching and distributor lookup.

MOSFETs UniFET 500V Product overview: FDL100N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDL100N50F can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDL100N50F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDL100N50F-ND
Single FETs, MOSFETs FDL100N50F-ND
N-Channel 500V 100A (Tc) 2500W (Tc) Through Hole TO-264-3

N-Channel 500V 100A (Tc) 2500W (Tc) Through Hole TO-264-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDL100N50F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDL100N50F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDL100N50F
MOSFET N-CH 500V 100A TO264-3

MOSFET N-CH 500V 100A TO264-3

Supplier's Site
Mosfet, N-Ch, 500V, 100A, To-264Aa-3; Channel Type Onsemi - 31Y1379 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 100A, To-264Aa-3; Channel Type Onsemi
31Y1379
Mosfet, N-Ch, 500V, 100A, To-264Aa-3; Channel Type Onsemi 31Y1379
MOSFET, N-CH, 500V, 100A, TO-264AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 100A, TO-264AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDL100N50F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDL100N50F
Single FETs, MOSFETs FDL100N50F
MOSFET N-CH 500V 100A TO264-3

MOSFET N-CH 500V 100A TO264-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET UniFET 500V

MOSFET UniFET 500V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038169-FDL100N50F 7599128P 1241331 2088-FDL100N50F FDL100N50F-ND FDL100N50F 31Y1379 FDL100N50F FDL100N50F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDL100N50F MOSFETs MOSFETs 500V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 100A, To-264Aa-3; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts
PD 2.50E6 milliwatts 2.5 milliwatts 2.50E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-264 TO-264 To-264 Tube TO-264-3, TO-264AA TO-264-3, TO-264AA TO-3 TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data