onsemi SMD 20V 5.5A MOSFET Transistor FDJ128N

Description
N-CH MOSFET 20V 5.5A 35mR SC Surface Mount Product overview: FDJ128N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDJ128N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 20V 5.5A 35mR SC Surface Mount Product overview: FDJ128N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDJ128N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 5.5A MOSFET Transistor
278-FDJ128N
SMD 20V 5.5A MOSFET Transistor 278-FDJ128N
N-CH MOSFET 20V 5.5A 35mR SC Surface Mount Product overview: FDJ128N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDJ128N can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 5.5A 35mR SC Surface Mount Product overview: FDJ128N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDJ128N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ128N - 096376-FDJ128N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ128N
096376-FDJ128N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ128N 096376-FDJ128N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 096376-FDJ128N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC75-6 FLMP Dimension: SC75-6 FLMP Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 543pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096376-FDJ128N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC75-6 FLMP
Dimension: SC75-6 FLMP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 543pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FDJ128NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDJ128NTR-ND
Single FETs, MOSFETs FDJ128NTR-ND
N-Channel 20V 5.5A (Ta) 1.6W (Ta) Surface Mount SC75-6 FLMP

N-Channel 20V 5.5A (Ta) 1.6W (Ta) Surface Mount SC75-6 FLMP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDJ128N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDJ128N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDJ128N
MOSFET N-CH 20V 5.5A SC75-6 FLMP

MOSFET N-CH 20V 5.5A SC75-6 FLMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FDJ128N 096376-FDJ128N FDJ128NTR-ND FDJ128N
Product Name SMD 20V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ128N Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
 - 64-2105PBF - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details