Mosfet Array 2 P-Channel (Dual) 20V 2.8A 900mW Surface Mount SC75-6 FLMP
MOSFET 2P-CH 20V 2.8A SC75-6 Product overview: FDJ1027P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDJ1027P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066967-FDJ1027P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC75-6 FLMP
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 290pF @ 10V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 20V 2.8A SC75-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDJ1027P-ND | 289-FDJ1027P | 066967-FDJ1027P | FDJ1027P |
| Product Name | FET, MOSFET Arrays | 20V 2.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDJ1027P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SC-75-6 FLMP | Bulk | SOT3; SC75-6 FLMP | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |