onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI038AN06A0 FDI038AN06A0

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066964-FDI038AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066964-FDI038AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI038AN06A0 - 066964-FDI038AN06A0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI038AN06A0
066964-FDI038AN06A0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI038AN06A0 066964-FDI038AN06A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066964-FDI038AN06A0 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 6400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066964-FDI038AN06A0
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I2PAK (TO-262)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 124nC @ 10V
Max Input Capacitance: 6400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDI038AN06A0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDI038AN06A0-ND
Single FETs, MOSFETs FDI038AN06A0-ND
N-Channel 60V 17A (Ta), 80A (Tc) 310W (Tc) Through Hole I2PAK (TO-262)

N-Channel 60V 17A (Ta), 80A (Tc) 310W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Singapore, Singapore
60V 17A 80A MOSFET Transistor
278-FDI038AN06A0
60V 17A 80A MOSFET Transistor 278-FDI038AN06A0
MOSFET N-CH 60V 17A/80A I2PAK Product overview: FDI038AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDI038AN06A0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 17A/80A I2PAK Product overview: FDI038AN06A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDI038AN06A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 80A, I2Pak; Channel Type Onsemi - 28H9684 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 80A, I2Pak; Channel Type Onsemi
28H9684
Mosfet, N-Ch, 60V, 80A, I2Pak; Channel Type Onsemi 28H9684
MOSFET, N-CH, 60V, 80A, I2PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, N-CH, 60V, 80A, I2PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 80a 0.0038 Ohms/VGS=10V

MOSFET 60V 80a 0.0038 Ohms/VGS=10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDI038AN06A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDI038AN06A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDI038AN06A0
MOSFET N-CH 60V 17A/80A I2PAK

MOSFET N-CH 60V 17A/80A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 066964-FDI038AN06A0 FDI038AN06A0-ND 278-FDI038AN06A0 28H9684 FDI038AN06A0 FDI038AN06A0
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDI038AN06A0 Single FETs, MOSFETs 60V 17A 80A MOSFET Transistor Mosfet, N-Ch, 60V, 80A, I2Pak; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 310000 milliwatts 310000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S - 1149784-AUIRF3315S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers