onsemi FETs - Single - FDH5500 FDH5500

Description
Manufacturer: ON Semiconductor Win Source Part Number: 811846-FDH5500 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 375W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7mOhm at 75A, 10V Gate Charge (Qg) (Maximum) at Vgs: 268nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 3565pF at 25V Current - Continuous Drain (Id) at 25°C: 75A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 811846-FDH5500 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 375W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7mOhm at 75A, 10V Gate Charge (Qg) (Maximum) at Vgs: 268nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 3565pF at 25V Current - Continuous Drain (Id) at 25°C: 75A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FDH5500 - 811846-FDH5500 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDH5500
811846-FDH5500
FETs - Single - FDH5500 811846-FDH5500
Manufacturer: ON Semiconductor Win Source Part Number: 811846-FDH5500 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 375W (Tc) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7mOhm at 75A, 10V Gate Charge (Qg) (Maximum) at Vgs: 268nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 3565pF at 25V Current - Continuous Drain (Id) at 25°C: 75A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V

Manufacturer: ON Semiconductor
Win Source Part Number: 811846-FDH5500
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 375W (Tc)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7mOhm at 75A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 268nC at 20V
Input Capacitance (Ciss) (Maximum) at Vds: 3565pF at 25V
Current - Continuous Drain (Id) at 25°C: 75A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - FDH5500-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDH5500-ND
Single FETs, MOSFETs FDH5500-ND
N-Channel 55V 75A (Tc) 375W (Tc) Through Hole TO-247-3

N-Channel 55V 75A (Tc) 375W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-FDH5500
55V 75A MOSFET Transistor 278-FDH5500
MOSFET N-CH 55V 75A TO247-3 Product overview: FDH5500 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH5500 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A TO247-3 Product overview: FDH5500 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH5500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDH5500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDH5500
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDH5500
MOSFET N-CH 55V 75A TO247-3

MOSFET N-CH 55V 75A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 811846-FDH5500 FDH5500-ND 278-FDH5500 FDH5500
Product Name FETs - Single - FDH5500 Single FETs, MOSFETs 55V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
QG 268 nC
PD 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data