onsemi Single FETs, MOSFETs FDH210N08

Description
N-Channel 75V 210A (Tc) 462W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 75V 210A (Tc) 462W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDH210N08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDH210N08-ND
Single FETs, MOSFETs FDH210N08-ND
N-Channel 75V 210A (Tc) 462W (Tc) Through Hole TO-247-3

N-Channel 75V 210A (Tc) 462W (Tc) Through Hole TO-247-3

Buy Now Datasheet
 - FDH210N08 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 210A, 75V, 0.0055ohm, N-Channel, MOSFET, TO-247AB

Power Field-Effect Transistor, 210A, 75V, 0.0055ohm, N-Channel, MOSFET, TO-247AB

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 75 V 210 A MOSFET Transistor
278-FDH210N08
N-Channel 75 V 210 A MOSFET Transistor 278-FDH210N08
Power MOSFET, N-Channel, UniFETTM, 75 V, 210 A, 5.5 mΩ, TO-247, 450-TUBE Product overview: FDH210N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 210 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 210 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH210N08 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, UniFETTM, 75 V, 210 A, 5.5 mΩ, TO-247, 450-TUBE Product overview: FDH210N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 210 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 210 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH210N08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH210N08 - 1038156-FDH210N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH210N08
1038156-FDH210N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH210N08 1038156-FDH210N08
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038156-FDH210N08 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 462W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Maximum Gate-Source Voltage: ±20V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038156-FDH210N08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 462W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Maximum Gate-Source Voltage: ±20V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75V, 210A NCH MOSFET

MOSFET 75V, 210A NCH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDH210N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDH210N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDH210N08
MOSFET N-CH 75V TO247-3

MOSFET N-CH 75V TO247-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDH210N08-ND FDH210N08 278-FDH210N08 1038156-FDH210N08 FDH210N08 FDH210N08
Product Name Single FETs, MOSFETs N-Channel 75 V 210 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH210N08 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247AB TO-247; SOT3; TO-247 TO-247; TO-247-3
rDS(on) 0.0055 ohms
Packing Method Tube; Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data