onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH038AN08A1 FDH038AN08A1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066959-FDH038AN08A1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 22A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 8665pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066959-FDH038AN08A1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 22A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 8665pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH038AN08A1 - 066959-FDH038AN08A1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH038AN08A1
066959-FDH038AN08A1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH038AN08A1 066959-FDH038AN08A1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066959-FDH038AN08A1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 22A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 8665pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066959-FDH038AN08A1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 22A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 8665pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
75V 22A 80A MOSFET Transistor
278-FDH038AN08A1
75V 22A 80A MOSFET Transistor 278-FDH038AN08A1
MOSFET N-CH 75V 22A/80A TO247-3 Product overview: FDH038AN08A1 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 22A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 22A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH038AN08A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 22A/80A TO247-3 Product overview: FDH038AN08A1 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 22A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 22A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDH038AN08A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDH038AN08A1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDH038AN08A1-ND
Single FETs, MOSFETs FDH038AN08A1-ND
N-Channel 75V 22A (Ta), 80A (Tc) 450W (Tc) Through Hole TO-247-3

N-Channel 75V 22A (Ta), 80A (Tc) 450W (Tc) Through Hole TO-247-3

Buy Now Datasheet
N Channel Mosfet, 75V, 80A, To-247; Channel Type Onsemi - 84H4564 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 80A, To-247; Channel Type Onsemi
84H4564
N Channel Mosfet, 75V, 80A, To-247; Channel Type Onsemi 84H4564
N CHANNEL MOSFET, 75V, 80A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 80A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch PowerTrench

MOSFET N-Ch PowerTrench

Buy Now Datasheet
N-Channel PowerTrench® MOSFET, 75V, 80A, 3.8mO - 598-FDH038AN08A1 - Utmel Electronic Limited
Hong Kong, China
N-Channel PowerTrench® MOSFET, 75V, 80A, 3.8mO
598-FDH038AN08A1
N-Channel PowerTrench® MOSFET, 75V, 80A, 3.8mO 598-FDH038AN08A1
N-Channel PowerTrench® MOSFET, 75V, 80A, 3.8mO

N-Channel PowerTrench® MOSFET, 75V, 80A, 3.8mO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDH038AN08A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDH038AN08A1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDH038AN08A1
MOSFET N-CH 75V 22A/80A TO247-3

MOSFET N-CH 75V 22A/80A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 066959-FDH038AN08A1 278-FDH038AN08A1 FDH038AN08A1-ND 84H4564 FDH038AN08A1 598-FDH038AN08A1 FDH038AN08A1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDH038AN08A1 75V 22A 80A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 75V, 80A, To-247; Channel Type Onsemi MOSFET N-Channel PowerTrench® MOSFET, 75V, 80A, 3.8mO Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 75 volts 75 volts
PD 450000 milliwatts 450 milliwatts 450000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247 Bulk TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data