onsemi FET, MOSFET Arrays FDG6302P

Description
Mosfet Array 2 P-Channel (Dual) 25V 140mA 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 25V 140mA 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDG6302P-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDG6302P-ND
FET, MOSFET Arrays FDG6302P-ND
Mosfet Array 2 P-Channel (Dual) 25V 140mA 300mW Surface Mount SC-88 (SC-70-6)

Mosfet Array 2 P-Channel (Dual) 25V 140mA 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6302P - 066955-FDG6302P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6302P
066955-FDG6302P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6302P 066955-FDG6302P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066955-FDG6302P Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 140mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.31nC @ 4.5V Max Input Capacitance: 12pF @ 10V Maximum Rds On at Id,Vgs: 10 Ohm @ 140mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066955-FDG6302P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 140mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.31nC @ 4.5V
Max Input Capacitance: 12pF @ 10V
Maximum Rds On at Id,Vgs: 10 Ohm @ 140mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 0.14A MOSFET Transistor
289-FDG6302P
25V 0.14A MOSFET Transistor 289-FDG6302P
MOSFET 2P-CH 25V 0.14A SC88 Product overview: FDG6302P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.14A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6302P can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 25V 0.14A SC88 Product overview: FDG6302P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.14A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDG6302P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDG6302P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDG6302P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDG6302P
MOSFET 2P-CH 25V 0.14A SC88

MOSFET 2P-CH 25V 0.14A SC88

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDG6302P-ND 066955-FDG6302P 289-FDG6302P FDG6302P
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDG6302P 25V 0.14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 Bulk
Polarity P-Channel
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers