onsemi Single FETs, MOSFETs FDFS6N548

Description
N-Channel 30V 7A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 7A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDFS6N548TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDFS6N548TR-ND
Single FETs, MOSFETs FDFS6N548TR-ND
N-Channel 30V 7A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 7A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS6N548 - 1038137-FDFS6N548 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS6N548
1038137-FDFS6N548
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS6N548 1038137-FDFS6N548
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038137-FDFS6N548 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038137-FDFS6N548
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 7A SOIC MOSFET Transistor
278-FDFS6N548
N-Channel 30V 7A SOIC MOSFET Transistor 278-FDFS6N548
N-Channel MOSFET 30V 7A 23mR SOIC Product overview: FDFS6N548 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFS6N548 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 30V 7A 23mR SOIC Product overview: FDFS6N548 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFS6N548 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 7A, Soic-8; Channel Type Onsemi - 52M3170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7A, Soic-8; Channel Type Onsemi
52M3170
Mosfet, N-Ch, 30V, 7A, Soic-8; Channel Type Onsemi 52M3170
MOSFET, N-CH, 30V, 7A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 30V, 7A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDFS6N548 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDFS6N548
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDFS6N548
MOSFET N-CH 30V 7A 8SOIC

MOSFET N-CH 30V 7A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDFS6N548TR-ND 1038137-FDFS6N548 278-FDFS6N548 52M3170 FDFS6N548
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFS6N548 N-Channel 30V 7A SOIC MOSFET Transistor Mosfet, N-Ch, 30V, 7A, Soic-8; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products