onsemi Single FETs, MOSFETs FDFMA2P853

Description
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDFMA2P853FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDFMA2P853FSTR-ND
Single FETs, MOSFETs FDFMA2P853FSTR-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -20V 3A MOSFET Transistor
278-FDFMA2P853
P-Channel SMD -20V 3A MOSFET Transistor 278-FDFMA2P853
P-Channel JFET, -20V, 3A, 120mR, Surface Mount Product overview: FDFMA2P853 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFMA2P853 can be used for catalog matching and distributor lookup.

P-Channel JFET, -20V, 3A, 120mR, Surface Mount Product overview: FDFMA2P853 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDFMA2P853 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFMA2P853 - 015970-FDFMA2P853 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFMA2P853
015970-FDFMA2P853
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFMA2P853 015970-FDFMA2P853
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015970-FDFMA2P853 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 435pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015970-FDFMA2P853
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 435pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDFMA2P853 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDFMA2P853
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDFMA2P853
MOSFET P-CH 20V 3A 6MICROFET

MOSFET P-CH 20V 3A 6MICROFET

Supplier's Site
Mosfet, P-Ch, -20V, -3A, Wdfn; Transistor Polarity Onsemi - 46AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3A, Wdfn; Transistor Polarity Onsemi
46AC8816
Mosfet, P-Ch, -20V, -3A, Wdfn; Transistor Polarity Onsemi 46AC8816
MOSFET, P-CH, -20V, -3A, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -3A, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MLP 2X2 DUAL INTEGRATED PCH PO

MOSFET MLP 2X2 DUAL INTEGRATED PCH PO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDFMA2P853FSTR-ND 278-FDFMA2P853 015970-FDFMA2P853 FDFMA2P853 46AC8816 FDFMA2P853
Product Name Single FETs, MOSFETs P-Channel SMD -20V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDFMA2P853 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -3A, Wdfn; Transistor Polarity Onsemi MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 6-VDFN Exposed Pad SOT3; 6-MicroFET (2x2) 6-VDFN Exposed Pad TO-3
PD 700 milliwatts 1400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data