onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A_F085A FDDS10H04A_F085A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038134-FDDS10H04A_F 085A Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 5.5 V to 38 V Rds On (Typ): 4.5 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038134-FDDS10H04A_F 085A Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 5.5 V to 38 V Rds On (Typ): 4.5 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A_F085A
FDDS10H04A_F085A
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A_F085A FDDS10H04A_F085A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038134-FDDS10H04A_F 085A Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 5.5 V to 38 V Rds On (Typ): 4.5 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038134-FDDS10H04A_F085A
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 10.5A
Voltage - Load: 5.5 V to 38 V
Rds On (Typ): 4.5 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-252-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Switch ICs - Power Distribution Smart High Side Switch - 598-FDDS10H04A_F085A - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution Smart High Side Switch
598-FDDS10H04A_F085A
Power Switch ICs - Power Distribution Smart High Side Switch 598-FDDS10H04A_F085A
Power Switch ICs - Power Distribution Smart High Side Switch

Power Switch ICs - Power Distribution Smart High Side Switch

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDDS10H04A_F085A 598-FDDS10H04A_F085A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDDS10H04A_F085A Power Switch ICs - Power Distribution Smart High Side Switch
Voltage 5.5 V to 38 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details