N-Channel 30V 13A (Ta), 58A (Tc) 55W (Tc) Surface Mount TO-252AA
N-Channel 30V 13A (Ta), 58A (Tc) 55W (Tc) Surface Mount TO-252AA
N-Channel 30V 13A (Ta), 58A (Tc) 55W (Tc) Surface Mount TO-252AA
MOSFETs 30V N-Channel PowerTrench Product overview: FDD8880 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8880 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015963-FDD8880
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Family Name: FDD8880
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1260pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): SUD50N03-12P-GE3IPD3
Introduction Date: April 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Power Field-Effect Transistor, 35A, 30V, 0.015ohm, N-Channel, MOSFET, TO-252AA
MOSFET Transistor, N Channel, 58 A, 30 V, 0.007 ohm, 10 V, 2.5 V RoHS Compliant: Yes
30V 55W 9mΩ@10V,35A 2.5V@250uA N Channel TO-252(DPAK) MOSFETs ROHS
MOSFET N-CH 30V 13A/58A TO252AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDD8880TR-ND | 2088-FDD8880 | 015963-FDD8880 | 7390151 | 7390151P | FDD8880 | 31Y1365 | FDD8880 | FDD8880 | FDD8880 |
| Product Name | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8880 | MOSFETs | MOSFETs | Mosfet Transistor, N Channel, 58 A, 30 V, 0.007 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | DPAK-JDEC | TO-3 | TO-252 (DPAK) | Surface Mount | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| PD | 55 milliwatts | 55000 milliwatts | 55000 milliwatts | |||||||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |