FDD8870 - N-Channel PowerTrench MOSFET 30V, 160A, 3.9mOhm
N-Channel 30V 21A (Ta) 160W (Tc) Surface Mount TO-252AA
MOSFET N-CH 30V 21A TO252AA
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | FDD8870-F085 | FDD8870-F085TR-ND | FDD8870-F085 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |