onsemi 30V 21A DPAK MOSFET Transistor FDD8870_F085

Description
MOSFET N-CH 30V 21A DPAK Product overview: FDD8870_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD8870_F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 21A DPAK Product overview: FDD8870_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD8870_F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 21A DPAK MOSFET Transistor
285-FDD8870_F085
30V 21A DPAK MOSFET Transistor 285-FDD8870_F085
MOSFET N-CH 30V 21A DPAK Product overview: FDD8870_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD8870_F085 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 21A DPAK Product overview: FDD8870_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD8870_F085 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8870_F085 - 1038126-FDD8870_F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8870_F085
1038126-FDD8870_F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8870_F085 1038126-FDD8870_F085
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038126-FDD8870_F085 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 5160pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038126-FDD8870_F085
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 5160pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDD8870_F085 1038126-FDD8870_F085
Product Name 30V 21A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8870_F085
Polarity N-Channel N-Channel; N-Channel
PD 160000 milliwatts 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 V, N-channel Trench MOSFET - BUK4D16-20X - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 26000 milliamps
View Details
5 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1219601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details